Daburn Electronics & Cable DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 3610 - 3614

Description
3610 - 3614 DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 Daburn's DaGuard 4 series of cables feature a Thermoplastic Elastomer (TPE) insulation which offers greater flexibility at higher and lower temperatures than PVC. It provides moderate resistance to oils, solvents, chemicals, and fuels, as well as outstanding ultraviolet light stability. A double-shielded option provides exceptional protection against EMI interference. Outstanding ultraviolet light stability. Extended temperature range from -50°C to +125°C High performing TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC UL AWM Style 20237 125°C 300 Volts Provides exceptional protection against EMI interference when double-shield is specified Equivalent to Alpha Xtra-Guard® 4 cables, Alpha #s 450XX, 451XX, 453XX, 454XX Description: Stranded tinned copper conductors insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the foil with minimum 70% coverage. Shielded versions also have a drain wire. TPE outer jacket overall. Cables have nylon ripcords. Operating Temperature: -50°C to +125°C UL Voltage Rating: 300 volts (UL 20237) This series is RoHS compliant. Conductor Colors: 1-Black, 2-Red, 3-White, 4-Green, 5-Orange, 6-Blue, 7-Brown, 8-Yellow Please call to request different conductor colors. Jacket Color: Black. Additional jacket colors are available. Please call. Online Minimum: 500 feet. Please call for availability of 100 feet orders depending on stock levels. Standard Put-Ups: 100 ft, 500 ft, and 1,000 ft. Please call for other put-ups. Additional constructions, # of conductors, paired conductors, etc., are available - please call or e-mail to inquire.
Datasheet
Description
3610 - 3614 DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 Daburn's DaGuard 4 series of cables feature a Thermoplastic Elastomer (TPE) insulation which offers greater flexibility at higher and lower temperatures than PVC. It provides moderate resistance to oils, solvents, chemicals, and fuels, as well as outstanding ultraviolet light stability. A double-shielded option provides exceptional protection against EMI interference. Outstanding ultraviolet light stability. Extended temperature range from -50°C to +125°C High performing TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC UL AWM Style 20237 125°C 300 Volts Provides exceptional protection against EMI interference when double-shield is specified Equivalent to Alpha Xtra-Guard® 4 cables, Alpha #s 450XX, 451XX, 453XX, 454XX Description: Stranded tinned copper conductors insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the foil with minimum 70% coverage. Shielded versions also have a drain wire. TPE outer jacket overall. Cables have nylon ripcords. Operating Temperature: -50°C to +125°C UL Voltage Rating: 300 volts (UL 20237) This series is RoHS compliant. Conductor Colors: 1-Black, 2-Red, 3-White, 4-Green, 5-Orange, 6-Blue, 7-Brown, 8-Yellow Please call to request different conductor colors. Jacket Color: Black. Additional jacket colors are available. Please call. Online Minimum: 500 feet. Please call for availability of 100 feet orders depending on stock levels. Standard Put-Ups: 100 ft, 500 ft, and 1,000 ft. Please call for other put-ups. Additional constructions, # of conductors, paired conductors, etc., are available - please call or e-mail to inquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 - 3610 - 3614 - Daburn Electronics & Cable
Dover, NJ, USA
DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237
3610 - 3614
DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 3610 - 3614
3610 - 3614 DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237 Daburn's DaGuard 4 series of cables feature a Thermoplastic Elastomer (TPE) insulation which offers greater flexibility at higher and lower temperatures than PVC. It provides moderate resistance to oils, solvents, chemicals, and fuels, as well as outstanding ultraviolet light stability. A double-shielded option provides exceptional protection against EMI interference. Outstanding ultraviolet light stability. Extended temperature range from -50°C to +125°C High performing TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC UL AWM Style 20237 125°C 300 Volts Provides exceptional protection against EMI interference when double-shield is specified Equivalent to Alpha Xtra-Guard® 4 cables, Alpha #s 450XX, 451XX, 453XX, 454XX Description: Stranded tinned copper conductors insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the foil with minimum 70% coverage. Shielded versions also have a drain wire. TPE outer jacket overall. Cables have nylon ripcords. Operating Temperature: -50°C to +125°C UL Voltage Rating: 300 volts (UL 20237) This series is RoHS compliant. Conductor Colors: 1-Black, 2-Red, 3-White, 4-Green, 5-Orange, 6-Blue, 7-Brown, 8-Yellow Please call to request different conductor colors. Jacket Color: Black. Additional jacket colors are available. Please call. Online Minimum: 500 feet. Please call for availability of 100 feet orders depending on stock levels. Standard Put-Ups: 100 ft, 500 ft, and 1,000 ft. Please call for other put-ups. Additional constructions, # of conductors, paired conductors, etc., are available - please call or e-mail to inquire.

3610 - 3614

DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237

Daburn's DaGuard 4 series of cables feature a Thermoplastic Elastomer (TPE) insulation which offers greater flexibility at higher and lower temperatures than PVC. It provides moderate resistance to oils, solvents, chemicals, and fuels, as well as outstanding ultraviolet light stability. A double-shielded option provides exceptional protection against EMI interference.

  • Outstanding ultraviolet light stability.
  • Extended temperature range from -50°C to +125°C
  • High performing TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • UL AWM Style 20237 125°C 300 Volts
  • Provides exceptional protection against EMI interference when double-shield is specified
  • Equivalent to Alpha Xtra-Guard® 4 cables, Alpha #s 450XX, 451XX, 453XX, 454XX

Description: Stranded tinned copper conductors insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the foil with minimum 70% coverage. Shielded versions also have a drain wire. TPE outer jacket overall. Cables have nylon ripcords.

  • Operating Temperature: -50°C to +125°C
  • UL Voltage Rating: 300 volts (UL 20237)

This series is RoHS compliant.

Conductor Colors: 1-Black, 2-Red, 3-White, 4-Green, 5-Orange, 6-Blue, 7-Brown, 8-Yellow Please call to request different conductor colors.

Jacket Color: Black. Additional jacket colors are available. Please call.

Online Minimum: 500 feet. Please call for availability of 100 feet orders depending on stock levels.

Standard Put-Ups: 100 ft, 500 ft, and 1,000 ft. Please call for other put-ups.

Additional constructions, # of conductors, paired conductors, etc., are available - please call or e-mail to inquire.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 3610 - 3614
Product Name DaGuard 4 - Flexible Extended Temperature TPE Cables - UL 20237
Product Type Multiconductor Cable
Standards / Approvals RoHS
Cable Length 100 to 1000 ft (305 to 3048 dm)
Number of Conductors 2 to 8 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
400Hz Ground Power Supply Cables, GP 400 SF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 115 to 1 kilovolts
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details