Daburn Electronics & Cable DAFLEX Ultra-Flexible Microminiature Shielded Cables 2720

Description
This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in microelectronics such as mobile phones, and computer tablets/watches. Description: Each conductor in the cable is flexible, finely stranded bare copper insulated with a very thin wall (0025") of color coded, FEP insulation. The conductors are cabled and covered with a TC braid shield and a soft flexible black PVC jacket. White is available to order. Operating Temperature: -40°C to +90°C. Voltage Rating: 70 Volts. This series is RoHS Compliant.
Datasheet
Description
This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in microelectronics such as mobile phones, and computer tablets/watches. Description: Each conductor in the cable is flexible, finely stranded bare copper insulated with a very thin wall (0025") of color coded, FEP insulation. The conductors are cabled and covered with a TC braid shield and a soft flexible black PVC jacket. White is available to order. Operating Temperature: -40°C to +90°C. Voltage Rating: 70 Volts. This series is RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Ultra-Flexible Microminiature Shielded Cables - 2720 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Ultra-Flexible Microminiature Shielded Cables
2720
DAFLEX Ultra-Flexible Microminiature Shielded Cables 2720
This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in microelectronics such as mobile phones, and computer tablets/watches. Description: Each conductor in the cable is flexible, finely stranded bare copper insulated with a very thin wall (0025") of color coded, FEP insulation. The conductors are cabled and covered with a TC braid shield and a soft flexible black PVC jacket. White is available to order. Operating Temperature: -40°C to +90°C. Voltage Rating: 70 Volts. This series is RoHS Compliant.

This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in microelectronics such as mobile phones, and computer tablets/watches.

Description: Each conductor in the cable is flexible, finely stranded bare copper insulated with a very thin wall (0025") of color coded, FEP insulation. The conductors are cabled and covered with a TC braid shield and a soft flexible black PVC jacket. White is available to order.

Operating Temperature: -40°C to +90°C.
Voltage Rating: 70 Volts.
This series is RoHS Compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2720
Product Name DAFLEX Ultra-Flexible Microminiature Shielded Cables
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 2 to 5 #
Rated Voltage 0.0700 to 0.0400 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3516/050-200 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 65.62 ft (200 dm)
View Details