Daburn Electronics & Cable FEP High Voltage Wire 2475

Description
#2475 FEP High Voltage Wire Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. High voltages - depending on AWG size up to 30 KV DC High flexibility Excellent resistance to chemicals Ozone and corona resistant Small diameters Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C Standard Put-Ups: 1,000 feet, 500 feet, 250 feet. 100 feet if in stock only. Standard Colors: Clear or Natural, White, Black, Red, Green, Yellow, Blue, Brown, Orange, Gray, Violet.
Datasheet
Description
#2475 FEP High Voltage Wire Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. High voltages - depending on AWG size up to 30 KV DC High flexibility Excellent resistance to chemicals Ozone and corona resistant Small diameters Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C Standard Put-Ups: 1,000 feet, 500 feet, 250 feet. 100 feet if in stock only. Standard Colors: Clear or Natural, White, Black, Red, Green, Yellow, Blue, Brown, Orange, Gray, Violet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP High Voltage Wire - 2475 - Daburn Electronics & Cable
Dover, NJ, USA
FEP High Voltage Wire
2475
FEP High Voltage Wire 2475
#2475 FEP High Voltage Wire Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. High voltages - depending on AWG size up to 30 KV DC High flexibility Excellent resistance to chemicals Ozone and corona resistant Small diameters Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C Standard Put-Ups: 1,000 feet, 500 feet, 250 feet. 100 feet if in stock only. Standard Colors: Clear or Natural, White, Black, Red, Green, Yellow, Blue, Brown, Orange, Gray, Violet.

#2475 FEP High Voltage Wire

Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather.

  • High voltages - depending on AWG size up to 30 KV DC
  • High flexibility
  • Excellent resistance to chemicals
  • Ozone and corona resistant
  • Small diameters
  • Reference: MIL-W-22759
  • FEP Resins meet flammability requirements of UL94V-O

This series is RoHS compliant.

Description: Stranded silver plated soft copper conductors insulated with FEP.

Operating Temperature: -65°C to +200°C

Standard Put-Ups: 1,000 feet, 500 feet, 250 feet. 100 feet if in stock only.

Standard Colors: Clear or Natural, White, Black, Red, Green, Yellow, Blue, Brown, Orange, Gray, Violet.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2475
Product Name FEP High Voltage Wire
Product Type Single Conductor Wire
Standards / Approvals RoHS; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Rated Voltage 18 to 30 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3516/050-005 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details