Daburn Electronics & Cable Flexible High Voltage Silicone Rubber Lead Wire 2637

Description
Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation. Corona management is not incorporated. If you require corona management please see our #CRT product. Please call for insulation colors other than clear. This series is RoHS and REACH compliant and passes flame tests VW-1, FT1, FT2 and UL 94V-O. Features • Temperature Rating: - 65°C to 165°C • Submersible, Salt Water Resistant • Class 1 Clean Room Rating, Zero Particulates • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant • Outer Jacket has a Durometer Rating of 65 (Shore A) • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet
Description
Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation. Corona management is not incorporated. If you require corona management please see our #CRT product. Please call for insulation colors other than clear. This series is RoHS and REACH compliant and passes flame tests VW-1, FT1, FT2 and UL 94V-O. Features • Temperature Rating: - 65°C to 165°C • Submersible, Salt Water Resistant • Class 1 Clean Room Rating, Zero Particulates • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant • Outer Jacket has a Durometer Rating of 65 (Shore A) • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible High Voltage Silicone Rubber Lead Wire - 2637 - Daburn Electronics & Cable
Dover, NJ, USA
Flexible High Voltage Silicone Rubber Lead Wire
2637
Flexible High Voltage Silicone Rubber Lead Wire 2637
Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation. Corona management is not incorporated. If you require corona management please see our #CRT product. Please call for insulation colors other than clear. This series is RoHS and REACH compliant and passes flame tests VW-1, FT1, FT2 and UL 94V-O. Features • Temperature Rating: - 65°C to 165°C • Submersible, Salt Water Resistant • Class 1 Clean Room Rating, Zero Particulates • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant • Outer Jacket has a Durometer Rating of 65 (Shore A) • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)

Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation. Corona management is not incorporated. If you require corona management please see our #CRT product. Please call for insulation colors other than clear. This series is RoHS and REACH compliant and passes flame tests VW-1, FT1, FT2 and UL 94V-O.

Features

• Temperature Rating: - 65°C to 165°C
• Submersible, Salt Water Resistant
• Class 1 Clean Room Rating, Zero Particulates
• Sunlight, UV Light, Alcohol, Chemical & Oil Resistant
• Outer Jacket has a Durometer Rating of 65 (Shore A)
• Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2637
Product Name Flexible High Voltage Silicone Rubber Lead Wire
Product Type Single Conductor Wire
Standards / Approvals RoHS
Rated Voltage 60 to 120 kilovolts
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3506/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers