Daburn Electronics & Cable PFA High Voltage Wire UL 1911 2477

Description
Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 250°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone, sunlight, and weather. Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction) This series is RoHS compliant. Description: Stranded nickel plated soft copper conductors insulated with PFA. Operating Temperature: -65°C to +250°C
Datasheet
Description
Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 250°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone, sunlight, and weather. Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction) This series is RoHS compliant. Description: Stranded nickel plated soft copper conductors insulated with PFA. Operating Temperature: -65°C to +250°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFA High Voltage Wire UL 1911 - 2477 - Daburn Electronics & Cable
Dover, NJ, USA
PFA High Voltage Wire UL 1911
2477
PFA High Voltage Wire UL 1911 2477
Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 250°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone, sunlight, and weather. Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction) This series is RoHS compliant. Description: Stranded nickel plated soft copper conductors insulated with PFA. Operating Temperature: -65°C to +250°C

Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 250°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone, sunlight, and weather.

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Heat, Age, & Ozone Resistant
  • Good Flexibility
  • Thin Walls for Weight and Space Savings
  • Good Lubricity (low coefficient of friction)

This series is RoHS compliant.

Description: Stranded nickel plated soft copper conductors insulated with PFA.
Operating Temperature: -65°C to +250°C

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2477
Product Name PFA High Voltage Wire UL 1911
Standards / Approvals RoHS
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
Rated Voltage 3 to 50 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3504/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers