Daburn Electronics & Cable UL 3304 High Voltage Silicone Rubber Ignition Wire 2626

Description
2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other specialty applications (lighting systems, etc.) that require high voltage (10KV), high temperature (200°C) and a protective fiberglass braid. Construction features one stranded tinned copper conductor, extruded flexible white silicone rubber insulation with a protective fiberglass braid. This series is RoHS compliant. Standard Put-Up: 100 Ft., 1000 Ft. Standard Color: White (natural.) Additional colors available to order.
Description
2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other specialty applications (lighting systems, etc.) that require high voltage (10KV), high temperature (200°C) and a protective fiberglass braid. Construction features one stranded tinned copper conductor, extruded flexible white silicone rubber insulation with a protective fiberglass braid. This series is RoHS compliant. Standard Put-Up: 100 Ft., 1000 Ft. Standard Color: White (natural.) Additional colors available to order.

Suppliers

Company
Product
Description
Supplier Links
UL 3304 High Voltage Silicone Rubber Ignition Wire - 2626 - Daburn Electronics & Cable
Dover, NJ, USA
UL 3304 High Voltage Silicone Rubber Ignition Wire
2626
UL 3304 High Voltage Silicone Rubber Ignition Wire 2626
2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other specialty applications (lighting systems, etc.) that require high voltage (10KV), high temperature (200°C) and a protective fiberglass braid. Construction features one stranded tinned copper conductor, extruded flexible white silicone rubber insulation with a protective fiberglass braid. This series is RoHS compliant. Standard Put-Up: 100 Ft., 1000 Ft. Standard Color: White (natural.) Additional colors available to order.

2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C)

UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other specialty applications (lighting systems, etc.) that require high voltage (10KV), high temperature (200°C) and a protective fiberglass braid.

Construction features one stranded tinned copper conductor, extruded flexible white silicone rubber insulation with a protective fiberglass braid.

This series is RoHS compliant.

Standard Put-Up: 100 Ft., 1000 Ft.

Standard Color: White (natural.) Additional colors available to order.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2626
Product Name UL 3304 High Voltage Silicone Rubber Ignition Wire
Product Type Single Conductor Wire
Standards / Approvals RoHS
Cable Length 100 to 1000 ft (305 to 3048 dm)
Number of Conductors 1 #
Rated Voltage 10 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3503/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers