Daburn Electronics & Cable DAFLON Microminiature PTFE Twisted Cables 2471

Description
These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and moisture. They maintain the benefits of PTFE wires while in a tiny package. Since the individual wires are made of ultra-thin walled PTFE insulation they offer savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Multi-conductor cables, conductors are twisted, each conductor is stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. No outer jacket. Operating Temperature: -90°C to +250°C Voltage Rating: 300V. Conductor Color Code: 1-Black, 2-Red, 3-White, 4-Green This series is RoHS compliant.
Datasheet
Description
These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and moisture. They maintain the benefits of PTFE wires while in a tiny package. Since the individual wires are made of ultra-thin walled PTFE insulation they offer savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Multi-conductor cables, conductors are twisted, each conductor is stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. No outer jacket. Operating Temperature: -90°C to +250°C Voltage Rating: 300V. Conductor Color Code: 1-Black, 2-Red, 3-White, 4-Green This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLON Microminiature PTFE Twisted Cables - 2471 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Microminiature PTFE Twisted Cables
2471
DAFLON Microminiature PTFE Twisted Cables 2471
These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and moisture. They maintain the benefits of PTFE wires while in a tiny package. Since the individual wires are made of ultra-thin walled PTFE insulation they offer savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Multi-conductor cables, conductors are twisted, each conductor is stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. No outer jacket. Operating Temperature: -90°C to +250°C Voltage Rating: 300V. Conductor Color Code: 1-Black, 2-Red, 3-White, 4-Green This series is RoHS compliant.

These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and moisture. They maintain the benefits of PTFE wires while in a tiny package. Since the individual wires are made of ultra-thin walled PTFE insulation they offer savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components.

Description: Multi-conductor cables, conductors are twisted, each conductor is stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. No outer jacket.

Operating Temperature: -90°C to +250°C

Voltage Rating: 300V.

Conductor Color Code: 1-Black, 2-Red, 3-White, 4-Green

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2471
Product Name DAFLON Microminiature PTFE Twisted Cables
Standards / Approvals RoHS
Cable Length 100 to 1000 ft (305 to 3048 dm)
Number of Conductors 2 to 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3502/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers