Daburn Electronics & Cable DAFLEX Ultra-Flexible FEP Subminiature Cables 2479

Description
This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. Useful wherever good flexibility and high temperature resistance is required. Description: Each conductor in the cables is ultra-flexible, finely stranded silver plated copper covered with a thin 0.0035” (0.089 mm) wall of color coded, FEP insulation. The conductors are cabled and covered with a thin 0.005” (0.127 mm) black FEP jacket. Shielded versions have a thin flexible 44 AWG silver plated copper braid over all conductors and underneath the jacket. Operating Temperature: -150°C to +200°C. (For a non-silver plated 150°C version see Daburn #2494 series at this link.) Operating Voltage: 150 Volts. This series is RoHS Compliant.
Datasheet
Description
This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. Useful wherever good flexibility and high temperature resistance is required. Description: Each conductor in the cables is ultra-flexible, finely stranded silver plated copper covered with a thin 0.0035” (0.089 mm) wall of color coded, FEP insulation. The conductors are cabled and covered with a thin 0.005” (0.127 mm) black FEP jacket. Shielded versions have a thin flexible 44 AWG silver plated copper braid over all conductors and underneath the jacket. Operating Temperature: -150°C to +200°C. (For a non-silver plated 150°C version see Daburn #2494 series at this link.) Operating Voltage: 150 Volts. This series is RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Ultra-Flexible FEP Subminiature Cables - 2479 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Ultra-Flexible FEP Subminiature Cables
2479
DAFLEX Ultra-Flexible FEP Subminiature Cables 2479
This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. Useful wherever good flexibility and high temperature resistance is required. Description: Each conductor in the cables is ultra-flexible, finely stranded silver plated copper covered with a thin 0.0035” (0.089 mm) wall of color coded, FEP insulation. The conductors are cabled and covered with a thin 0.005” (0.127 mm) black FEP jacket. Shielded versions have a thin flexible 44 AWG silver plated copper braid over all conductors and underneath the jacket. Operating Temperature: -150°C to +200°C. (For a non-silver plated 150°C version see Daburn #2494 series at this link.) Operating Voltage: 150 Volts. This series is RoHS Compliant.

This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. Useful wherever good flexibility and high temperature resistance is required.

Description: Each conductor in the cables is ultra-flexible, finely stranded silver plated copper covered with a thin 0.0035” (0.089 mm) wall of color coded, FEP insulation. The conductors are cabled and covered with a thin 0.005” (0.127 mm) black FEP jacket. Shielded versions have a thin flexible 44 AWG silver plated copper braid over all conductors and underneath the jacket.

Operating Temperature: -150°C to +200°C. (For a non-silver plated 150°C version see Daburn #2494 series at this link.)

Operating Voltage: 150 Volts.

This series is RoHS Compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2479
Product Name DAFLEX Ultra-Flexible FEP Subminiature Cables
Standards / Approvals RoHS
Number of Conductors 1 to 6 #
Rated Voltage 0.1500 kilovolts
Rated Temperature -150 to 200 C (-238 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3512/050-100 - WAGO
Specs
Product Type Power Cable
View Details