Daburn Electronics & Cable DAFLEX Extra-Flexible Miniature & Subminiature Cables 2703

Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts
Datasheet
Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Extra-Flexible Miniature & Subminiature Cables - 2703 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Extra-Flexible Miniature & Subminiature Cables
2703
DAFLEX Extra-Flexible Miniature & Subminiature Cables 2703
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts

Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.
Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color.

This series is RoHS compliant.

Operating Temperature: -40°C to +105°C
Voltage Rating: 600 Volts

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2703
Product Name DAFLEX Extra-Flexible Miniature & Subminiature Cables
Standards / Approvals RoHS
Number of Conductors 2 to 4 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3506/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers