Daburn Electronics & Cable FEP High Voltage Wire 10 KV DC 2473

Description
Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. Voltage rating corresponds with UL Style 11049. High voltages - 10 KV DC High flexibility Excellent resistance to chemicals Small diameters Similar construction to MIL-W-22759 FEP wires FEP Resins meet flammability requirements of UL94 V-0 This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C
Datasheet
Description
Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. Voltage rating corresponds with UL Style 11049. High voltages - 10 KV DC High flexibility Excellent resistance to chemicals Small diameters Similar construction to MIL-W-22759 FEP wires FEP Resins meet flammability requirements of UL94 V-0 This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP High Voltage Wire 10 KV DC - 2473 - Daburn Electronics & Cable
Dover, NJ, USA
FEP High Voltage Wire 10 KV DC
2473
FEP High Voltage Wire 10 KV DC 2473
Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. Voltage rating corresponds with UL Style 11049. High voltages - 10 KV DC High flexibility Excellent resistance to chemicals Small diameters Similar construction to MIL-W-22759 FEP wires FEP Resins meet flammability requirements of UL94 V-0 This series is RoHS compliant. Description: Stranded silver plated soft copper conductors insulated with FEP. Operating Temperature: -65°C to +200°C

Fluorinated Ethylene Propylene (FEP) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires. FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C. This wire is very resistant to chemicals including transformer oils. It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather. Voltage rating corresponds with UL Style 11049.

  • High voltages - 10 KV DC
  • High flexibility
  • Excellent resistance to chemicals
  • Small diameters
  • Similar construction to MIL-W-22759 FEP wires
  • FEP Resins meet flammability requirements of UL94 V-0

This series is RoHS compliant.

Description: Stranded silver plated soft copper conductors insulated with FEP.
Operating Temperature: -65°C to +200°C

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2473
Product Name FEP High Voltage Wire 10 KV DC
Standards / Approvals RoHS
Cable Length 100 to 1000 ft (305 to 3048 dm)
Number of Conductors 1 #
Rated Voltage 10 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3515/050-050 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details