Daburn Electronics & Cable UL 3239 High Voltage XLPE Wire 2639

Description
Description: One stranded Tinned Copper (TC) conductor, extruded flexible High Density Polyethylene (HDPE) insulation and a white cross-linked polyethylene XLPE jacket. Recognized by UL as style 3239. Please call for colors other than white. This series is low smoke, non-halogen and RoHS and REACH compliant. Standard put-ups are 100 feet or 1000 feet. Twisted pair and multi-core versions available to order.
Datasheet
Description
Description: One stranded Tinned Copper (TC) conductor, extruded flexible High Density Polyethylene (HDPE) insulation and a white cross-linked polyethylene XLPE jacket. Recognized by UL as style 3239. Please call for colors other than white. This series is low smoke, non-halogen and RoHS and REACH compliant. Standard put-ups are 100 feet or 1000 feet. Twisted pair and multi-core versions available to order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 3239 High Voltage XLPE Wire - 2639 - Daburn Electronics & Cable
Dover, NJ, USA
UL 3239 High Voltage XLPE Wire
2639
UL 3239 High Voltage XLPE Wire 2639
Description: One stranded Tinned Copper (TC) conductor, extruded flexible High Density Polyethylene (HDPE) insulation and a white cross-linked polyethylene XLPE jacket. Recognized by UL as style 3239. Please call for colors other than white. This series is low smoke, non-halogen and RoHS and REACH compliant. Standard put-ups are 100 feet or 1000 feet. Twisted pair and multi-core versions available to order.

Description: One stranded Tinned Copper (TC) conductor, extruded flexible High Density Polyethylene (HDPE) insulation and a white cross-linked polyethylene XLPE jacket. Recognized by UL as style 3239.

Please call for colors other than white. This series is low smoke, non-halogen and RoHS and REACH compliant. Standard put-ups are 100 feet or 1000 feet.

Twisted pair and multi-core versions available to order.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2639
Product Name UL 3239 High Voltage XLPE Wire
Product Type Single Conductor Wire
Standards / Approvals RoHS
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 20 to 40 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details