Daburn Electronics & Cable Flexible Portable Cords 3035

Description
Daburn flexible portable cords are good for hard usage where flexibility and durability is required. They are designed for severe temperature extremes and harsh environments with exposure to oil, chemicals, and abrasion. They are suitable for dry or wet locations. Applications include large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites. Premium grade PVC with increased flexibility and durability over standard PVC. Weather resistant 105°C color coded PVC insulation per UL-62. Oil resistant jacket and conductor insulation. Durable & abrasion resistant. Flexible. UL Type SJTOOW Manufactured & labeled per (UL) standard for flexible cords CSA Standard 22.2 No. 49 for Flexible Cords. Description: Conductors are stranded bare annealed copper per ASTM B-3. Conductors are concentrically cabled on a common axis with fillers as necessary and paper tape binder to form a highly flexible round cable core. Premium grade oil and weather resistant 105°C PVC per UL-62 on both the conductors and jacket. Choice of jacket colors. Operating Temperature: -30°C to +105°C UL Voltage Rating: 300 volts This series is RoHS Compliant.
Datasheet
Description
Daburn flexible portable cords are good for hard usage where flexibility and durability is required. They are designed for severe temperature extremes and harsh environments with exposure to oil, chemicals, and abrasion. They are suitable for dry or wet locations. Applications include large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites. Premium grade PVC with increased flexibility and durability over standard PVC. Weather resistant 105°C color coded PVC insulation per UL-62. Oil resistant jacket and conductor insulation. Durable & abrasion resistant. Flexible. UL Type SJTOOW Manufactured & labeled per (UL) standard for flexible cords CSA Standard 22.2 No. 49 for Flexible Cords. Description: Conductors are stranded bare annealed copper per ASTM B-3. Conductors are concentrically cabled on a common axis with fillers as necessary and paper tape binder to form a highly flexible round cable core. Premium grade oil and weather resistant 105°C PVC per UL-62 on both the conductors and jacket. Choice of jacket colors. Operating Temperature: -30°C to +105°C UL Voltage Rating: 300 volts This series is RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Portable Cords - 3035 - Daburn Electronics & Cable
Dover, NJ, USA
Flexible Portable Cords
3035
Flexible Portable Cords 3035
Daburn flexible portable cords are good for hard usage where flexibility and durability is required. They are designed for severe temperature extremes and harsh environments with exposure to oil, chemicals, and abrasion. They are suitable for dry or wet locations. Applications include large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites. Premium grade PVC with increased flexibility and durability over standard PVC. Weather resistant 105°C color coded PVC insulation per UL-62. Oil resistant jacket and conductor insulation. Durable & abrasion resistant. Flexible. UL Type SJTOOW Manufactured & labeled per (UL) standard for flexible cords CSA Standard 22.2 No. 49 for Flexible Cords. Description: Conductors are stranded bare annealed copper per ASTM B-3. Conductors are concentrically cabled on a common axis with fillers as necessary and paper tape binder to form a highly flexible round cable core. Premium grade oil and weather resistant 105°C PVC per UL-62 on both the conductors and jacket. Choice of jacket colors. Operating Temperature: -30°C to +105°C UL Voltage Rating: 300 volts This series is RoHS Compliant.

Daburn flexible portable cords are good for hard usage where flexibility and durability is required. They are designed for severe temperature extremes and harsh environments with exposure to oil, chemicals, and abrasion. They are suitable for dry or wet locations. Applications include large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites.

  • Premium grade PVC with increased flexibility and durability over standard PVC.
  • Weather resistant 105°C color coded PVC insulation per UL-62.
  • Oil resistant jacket and conductor insulation.
  • Durable & abrasion resistant.
  • Flexible.
  • UL Type SJTOOW
  • Manufactured & labeled per (UL) standard for flexible cords
  • CSA Standard 22.2 No. 49 for Flexible Cords.

Description: Conductors are stranded bare annealed copper per ASTM B-3. Conductors are concentrically cabled on a common axis with fillers as necessary and paper tape binder to form a highly flexible round cable core. Premium grade oil and weather resistant 105°C PVC per UL-62 on both the conductors and jacket. Choice of jacket colors.

Operating Temperature: -30°C to +105°C

UL Voltage Rating: 300 volts

This series is RoHS Compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 3035
Product Name Flexible Portable Cords
Standards / Approvals RoHS
Number of Conductors 2 to 4 #
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3502/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers