Daburn Electronics & Cable Miniaturized Shielded Control and Instrumentation Cable 2552

Description
Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.
Datasheet
Description
Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized Shielded Control and Instrumentation Cable - 2552 - Daburn Electronics & Cable
Dover, NJ, USA
Miniaturized Shielded Control and Instrumentation Cable
2552
Miniaturized Shielded Control and Instrumentation Cable 2552
Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.

Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket.

Rated -55°C to +105°C, 600 Volt

Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2552
Product Name Miniaturized Shielded Control and Instrumentation Cable
Number of Conductors 2 to 20 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3506/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers