This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers.
Description: Each conductor in the cable is flexible, finely stranded bare copper (tinned copper on 2752/5), covered overall with a thin wall of color coded, soft, flexible PVC insulation. The conductors are cabled and covered with a TC braid shield and a soft flexible black PVC jacket. White is available to order.
Operating Temperature: -40°C to +90°C.
Operating Voltage: 200V.
This series is RoHS Compliant.
Color Code: 1-Black, 2- White, 3-Red, 4-Green, 5-Yellow (2710/8 also has Blue, Brown, Orange)
Additional constructions are available
| Daburn Electronics & Cable | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 2708 - 2714 |
| Product Name | DAFLEX Ultra-Flexible Miniature & Subminiature Shielded Cable |
| Standards / Approvals | RoHS |
| Number of Conductors | 2 to 8 # |
| Rated Voltage | 0.2000 kilovolts |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |
| Cable Jacket | Polyvinyl Chloride |