Daburn Electronics & Cable DAFLEX Ultra-Flexible Silicone Rubber Cables High Temperature 3621

Description
Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low temperatures. It is also designed for continuous flexing applications. Suitable for military and commercial applications where flexibility and long service life are important. Suitable for medical instruments where good flexibility and high temperature resistance are required. Silicone rubber offers superior electrical properties under severe service and environmental conditions. . Description: Each conductor in the cables is ultra-flexible finely stranded silver plated copper covered with silicone rubber color coded insulation. The conductors are cabled and covered with a silicone rubber jacket. Shielded versions have a thin flexible 40 or 44 AWG silver plated copper braid over all conductors and underneath the jacket. When shielded, 90% minimum shield coverage. Operating Temperature: -40°C to +200°C. Operating Voltage: 300 Volts. Shielded versions have a silver plated copper shield with 90% minimum coverage. Conductors are ultra-flexible high strand count and silver plated. This series is RoHS Compliant.
Datasheet
Description
Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low temperatures. It is also designed for continuous flexing applications. Suitable for military and commercial applications where flexibility and long service life are important. Suitable for medical instruments where good flexibility and high temperature resistance are required. Silicone rubber offers superior electrical properties under severe service and environmental conditions. . Description: Each conductor in the cables is ultra-flexible finely stranded silver plated copper covered with silicone rubber color coded insulation. The conductors are cabled and covered with a silicone rubber jacket. Shielded versions have a thin flexible 40 or 44 AWG silver plated copper braid over all conductors and underneath the jacket. When shielded, 90% minimum shield coverage. Operating Temperature: -40°C to +200°C. Operating Voltage: 300 Volts. Shielded versions have a silver plated copper shield with 90% minimum coverage. Conductors are ultra-flexible high strand count and silver plated. This series is RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Ultra-Flexible Silicone Rubber Cables High Temperature - 3621 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Ultra-Flexible Silicone Rubber Cables High Temperature
3621
DAFLEX Ultra-Flexible Silicone Rubber Cables High Temperature 3621
Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low temperatures. It is also designed for continuous flexing applications. Suitable for military and commercial applications where flexibility and long service life are important. Suitable for medical instruments where good flexibility and high temperature resistance are required. Silicone rubber offers superior electrical properties under severe service and environmental conditions. . Description: Each conductor in the cables is ultra-flexible finely stranded silver plated copper covered with silicone rubber color coded insulation. The conductors are cabled and covered with a silicone rubber jacket. Shielded versions have a thin flexible 40 or 44 AWG silver plated copper braid over all conductors and underneath the jacket. When shielded, 90% minimum shield coverage. Operating Temperature: -40°C to +200°C. Operating Voltage: 300 Volts. Shielded versions have a silver plated copper shield with 90% minimum coverage. Conductors are ultra-flexible high strand count and silver plated. This series is RoHS Compliant.

Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low temperatures. It is also designed for continuous flexing applications. Suitable for military and commercial applications where flexibility and long service life are important. Suitable for medical instruments where good flexibility and high temperature resistance are required. Silicone rubber offers superior electrical properties under severe service and environmental conditions.
.
Description: Each conductor in the cables is ultra-flexible finely stranded silver plated copper covered with silicone rubber color coded insulation. The conductors are cabled and covered with a silicone rubber jacket. Shielded versions have a thin flexible 40 or 44 AWG silver plated copper braid over all conductors and underneath the jacket. When shielded, 90% minimum shield coverage.
Operating Temperature: -40°C to +200°C.
Operating Voltage: 300 Volts.

Shielded versions have a silver plated copper shield with 90% minimum coverage.
Conductors are ultra-flexible high strand count and silver plated.
This series is RoHS Compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 3621
Product Name DAFLEX Ultra-Flexible Silicone Rubber Cables High Temperature
Standards / Approvals RoHS
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 kilovolts
Rated Temperature -40 to 200 C (-40 to 392 F)
Cable Jacket Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3505/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers