Daburn Electronics & Cable High Voltage Silicone Rubber Lead Wire UL 3239 2636

Description
Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant. Operating Temperature: -40°C to 200°C (UL Temperature Rating is 150°C).
Datasheet
Description
Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant. Operating Temperature: -40°C to 200°C (UL Temperature Rating is 150°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Silicone Rubber Lead Wire UL 3239 - 2636 - Daburn Electronics & Cable
Dover, NJ, USA
High Voltage Silicone Rubber Lead Wire UL 3239
2636
High Voltage Silicone Rubber Lead Wire UL 3239 2636
Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant. Operating Temperature: -40°C to 200°C (UL Temperature Rating is 150°C).

Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C).

Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant.
Operating Temperature: -40°C to 200°C (UL Temperature Rating is 150°C).

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2636
Product Name High Voltage Silicone Rubber Lead Wire UL 3239
Standards / Approvals RoHS
Number of Conductors 1 #
Rated Voltage 3 to 40 kilovolts
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3505/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers