Daburn Electronics & Cable DAFLEX Extra-Flexible Miniature & Subminiature Cables 2699

Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts
Datasheet
Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Extra-Flexible Miniature & Subminiature Cables - 2699 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Extra-Flexible Miniature & Subminiature Cables
2699
DAFLEX Extra-Flexible Miniature & Subminiature Cables 2699
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color. This series is RoHS compliant. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts

Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.
Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have flexible thin PVC jackets overall. Jacket color is gray. Call or e-mail for a different jacket color.

This series is RoHS compliant.

Operating Temperature: -40°C to +105°C
Voltage Rating: 600 Volts

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2699
Product Name DAFLEX Extra-Flexible Miniature & Subminiature Cables
Standards / Approvals RoHS
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS105-02SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details