Daburn Electronics & Cable DaFlex Silicone Ultra Flexible Flat Ribbon Cable 2606

Description
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors from 4 AWG to 28 AWG available. The number of conductors can range fro 2 to 12. Ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Features Ideal for High Performance Power & Control Applications Ultra Flexible Stranding Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors, Available in 2 - 12 Conductors Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet
Description
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors from 4 AWG to 28 AWG available. The number of conductors can range fro 2 to 12. Ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Features Ideal for High Performance Power & Control Applications Ultra Flexible Stranding Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors, Available in 2 - 12 Conductors Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DaFlex Silicone Ultra Flexible Flat Ribbon Cable - 2606 - Daburn Electronics & Cable
Dover, NJ, USA
DaFlex Silicone Ultra Flexible Flat Ribbon Cable
2606
DaFlex Silicone Ultra Flexible Flat Ribbon Cable 2606
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors from 4 AWG to 28 AWG available. The number of conductors can range fro 2 to 12. Ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Features Ideal for High Performance Power & Control Applications Ultra Flexible Stranding Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors, Available in 2 - 12 Conductors Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)

Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation.

Conductors from 4 AWG to 28 AWG available. The number of conductors can range fro 2 to 12. Ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment.

Features

  • Ideal for High Performance Power & Control Applications
  • Ultra Flexible Stranding Cable for Confined Area and Continuous Motion
  • 4 AWG - 28 AWG Conductors, Available in 2 - 12 Conductors
  • Temperature Rating: - 65°C to 165°C
  • Submersible, Salt Water Resistant
  • Class 1 Clean Room Rating, Zero Particulates
  • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant
  • Halogen-Free
  • Outer Jacket has a Durometer Rating of 65 (Shore A)
  • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Electrical Power Wires
Product Number 2606
Product Name DaFlex Silicone Ultra Flexible Flat Ribbon Cable
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details