Gefran Smart HART NaK Filled Melt Pressure Transmitters HKE Series

Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is defined as a safe substance (GRAS) • Quantity of NaK contained per model: HKE0 series (30mm³) [0.00183 in³], HKE1, HKE2, HKE3 (40mm³) [0.00244 in³] • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Inconel 718 diaphragm with GTP coating for temperatures up to 538°C (1000°F) • 15-5 PH diaphragm with GTP coating for temperatures up to 400°C (750°F) • Hastelloy C276 diaphragm for temperatures up to 300°C (570°F) • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100bar-1500psi • Stem material: 17-4 PH
Datasheet
Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is defined as a safe substance (GRAS) • Quantity of NaK contained per model: HKE0 series (30mm³) [0.00183 in³], HKE1, HKE2, HKE3 (40mm³) [0.00244 in³] • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Inconel 718 diaphragm with GTP coating for temperatures up to 538°C (1000°F) • 15-5 PH diaphragm with GTP coating for temperatures up to 400°C (750°F) • Hastelloy C276 diaphragm for temperatures up to 300°C (570°F) • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100bar-1500psi • Stem material: 17-4 PH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart HART NaK Filled Melt Pressure Transmitters - HKE Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Smart HART NaK Filled Melt Pressure Transmitters
HKE Series
Smart HART NaK Filled Melt Pressure Transmitters HKE Series
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is defined as a safe substance (GRAS) • Quantity of NaK contained per model: HKE0 series (30mm³) [0.00183 in³], HKE1, HKE2, HKE3 (40mm³) [0.00244 in³] • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Inconel 718 diaphragm with GTP coating for temperatures up to 538°C (1000°F) • 15-5 PH diaphragm with GTP coating for temperatures up to 400°C (750°F) • Hastelloy C276 diaphragm for temperatures up to 300°C (570°F) • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100bar-1500psi • Stem material: 17-4 PH

Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is defined as a safe substance (GRAS) • Quantity of NaK contained per model: HKE0 series (30mm³) [0.00183 in³], HKE1, HKE2, HKE3 (40mm³) [0.00244 in³] • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Inconel 718 diaphragm with GTP coating for temperatures up to 538°C (1000°F) • 15-5 PH diaphragm with GTP coating for temperatures up to 400°C (750°F) • Hastelloy C276 diaphragm for temperatures up to 300°C (570°F) • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100bar-1500psi • Stem material: 17-4 PH

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number HKE Series
Product Name Smart HART NaK Filled Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output Analog Current; HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201969-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - 2655858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details