Gefran Smart HART Mercury Filled Melt Pressure Transmitters HME Series

Description
Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm³); HME1, HME2, HME3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi
Datasheet
Description
Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm³); HME1, HME2, HME3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart HART Mercury Filled Melt Pressure Transmitters - HME Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Smart HART Mercury Filled Melt Pressure Transmitters
HME Series
Smart HART Mercury Filled Melt Pressure Transmitters HME Series
Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm³); HME1, HME2, HME3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi

Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm³); HME1, HME2, HME3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Autozero function on board / external option • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number HME Series
Product Name Smart HART Mercury Filled Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10200690-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083758-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
View Details