Gefran NaK Filled Melt Pressure Transmitters Performance Level 'c' K7

Description
The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance.
Datasheet
Description
The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NaK Filled Melt Pressure Transmitters Performance Level 'c' - K7 - Gefran
25050 Provaglio d'Iseo (BS), Italy
NaK Filled Melt Pressure Transmitters Performance Level 'c'
K7
NaK Filled Melt Pressure Transmitters Performance Level 'c' K7
The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance.

The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number K7
Product Name NaK Filled Melt Pressure Transmitters Performance Level 'c'
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - 39-D6F-PH0025AMD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers