Gefran Melt Pressure Transmitters IN

Description
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
Datasheet
Description
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Transmitters - IN - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Transmitters
IN
Melt Pressure Transmitters IN
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
  • The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application:
    • As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application.
    • Superior wear reasistence: suitable with filled polymers
    • High resistance to withstand to dynamic pressure
    • High robustness towards the process :cold starts ,multiple installation
    • Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number IN
Product Name Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6038701-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details