Gefran Flange Stem Mount Melt Pressure Transmitters MX4

Description
Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t
Datasheet
Description
Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Stem Mount Melt Pressure Transmitters - MX4 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Flange Stem Mount Melt Pressure Transmitters
MX4
Flange Stem Mount Melt Pressure Transmitters MX4
Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t

Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number MX4
Product Name Flange Stem Mount Melt Pressure Transmitters
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details