Gefran Oil-filled Melt Pressure Transmitters Performance Level PL 'c' WE

Description
The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible mixture (diathermic oil) is used for pressure transmission.
Datasheet
Description
The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible mixture (diathermic oil) is used for pressure transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-filled Melt Pressure Transmitters Performance Level PL 'c' - WE - Gefran
25050 Provaglio d'Iseo (BS), Italy
Oil-filled Melt Pressure Transmitters Performance Level PL 'c'
WE
Oil-filled Melt Pressure Transmitters Performance Level PL 'c' WE
The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible mixture (diathermic oil) is used for pressure transmission.

The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible mixture (diathermic oil) is used for pressure transmission.

Supplier's Site Datasheet
Oil-filled Melt Pressure Transmitters - WE - Gefran
25050 Provaglio d'Iseo (BS), Italy
Oil-filled Melt Pressure Transmitters
WE
Oil-filled Melt Pressure Transmitters WE
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
    • Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi
    • Strain gage Wheatstone bridge
    • Accuracy : <±0.25% FSO (H); <±0.5% FSO (M)
    • Internally generated 80% calibration signal (R-Cal)
    • Fluid-filled system for temperature stability
    • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878
    • Fully interchangeable with all existing brands
    • Grade of protection: IP65 (6-pin connector version)
    • 1/2-20 UNF, M18x1.5 standard threads; other types available on request
    • Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number WE
Product Name Oil-filled Melt Pressure Transmitters Performance Level PL 'c'
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details