Gefran Melt Pressure Transmitters MX

Description
Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request
Datasheet
Description
Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Transmitters - MX - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Transmitters
MX
Melt Pressure Transmitters MX
Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request

Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number MX
Product Name Melt Pressure Transmitters
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details