Gefran NaK Filled Melt Pressure Transmitters K3

Description
The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)
Datasheet
Description
The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NaK Filled Melt Pressure Transmitters - K3 - Gefran
25050 Provaglio d'Iseo (BS), Italy
NaK Filled Melt Pressure Transmitters
K3
NaK Filled Melt Pressure Transmitters K3
The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)

The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number K3
Product Name NaK Filled Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D1NMGB20PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details