Gefran Oil-filled Melt Pressure Transmitters WN

Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
Datasheet
Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-filled Melt Pressure Transmitters - WN - Gefran
25050 Provaglio d'Iseo (BS), Italy
Oil-filled Melt Pressure Transmitters
WN
Oil-filled Melt Pressure Transmitters WN
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm

Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number WN
Product Name Oil-filled Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details