Gefran Melt Pressure Transmitters I3

Description
The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon structure (MEMS). The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The sensitive element, directly positioned behind the contact membrane, is realised in silicon through microprocessing techniques. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors
Datasheet
Description
The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon structure (MEMS). The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The sensitive element, directly positioned behind the contact membrane, is realised in silicon through microprocessing techniques. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Transmitters - I3 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Transmitters
I3
Melt Pressure Transmitters I3
The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon structure (MEMS). The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The sensitive element, directly positioned behind the contact membrane, is realised in silicon through microprocessing techniques. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors

The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon structure (MEMS). The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The sensitive element, directly positioned behind the contact membrane, is realised in silicon through microprocessing techniques. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number I3
Product Name Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Gauge
Unlock Full Specs
to access all available technical data