Gefran NaK Filled Melt Pressure Transmitters KD

Description
The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)
Datasheet
Description
The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NaK Filled Melt Pressure Transmitters - KD - Gefran
25050 Provaglio d'Iseo (BS), Italy
NaK Filled Melt Pressure Transmitters
KD
NaK Filled Melt Pressure Transmitters KD
The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)

The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible sodium-potassium (i.e. NaK) mixture is used for pressure transmission. NaK is FDA recognized safe (GRAS) substance. Application: As for FDA approval, K series is suitable for Mercury free , food and medical application Processing special polymers, technopolymers (538°C /1000°F)

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number KD
Product Name NaK Filled Melt Pressure Transmitters
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers