Gefran Oil-filled Melt Pressure Transmitters WX

Description
Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating
Datasheet
Description
Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-filled Melt Pressure Transmitters - WX - Gefran
25050 Provaglio d'Iseo (BS), Italy
Oil-filled Melt Pressure Transmitters
WX
Oil-filled Melt Pressure Transmitters WX
Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating

Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely interchangeable with all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number WX
Product Name Oil-filled Melt Pressure Transmitters
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10207948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2NMGC58PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details