Gefran Smart HART oil filled melt pressure transmitters HWE Series

Description
• Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1, HWE2, HWE3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types availableon request • Autozero function on board / external option • 17-7 PH corrugated diaphragm with GTP coating
Datasheet
Description
• Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1, HWE2, HWE3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types availableon request • Autozero function on board / external option • 17-7 PH corrugated diaphragm with GTP coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart HART oil filled melt pressure transmitters - HWE Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Smart HART oil filled melt pressure transmitters
HWE Series
Smart HART oil filled melt pressure transmitters HWE Series
• Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1, HWE2, HWE3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types availableon request • Autozero function on board / external option • 17-7 PH corrugated diaphragm with GTP coating

• Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1, HWE2, HWE3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types availableon request • Autozero function on board / external option • 17-7 PH corrugated diaphragm with GTP coating

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number HWE Series
Product Name Smart HART oil filled melt pressure transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888127 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details