Gefran Smart HART Mercury Filled Melt Pressure Transmitters HMX Series

Description
• Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with all existing products • Protection level: IP65 (6-pin connector) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated stainless steel diaphragm with GTP coating for ranges below 100 bar-1500 psi • Other diaphragm types available on request
Datasheet
Description
• Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with all existing products • Protection level: IP65 (6-pin connector) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated stainless steel diaphragm with GTP coating for ranges below 100 bar-1500 psi • Other diaphragm types available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart HART Mercury Filled Melt Pressure Transmitters - HMX Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Smart HART Mercury Filled Melt Pressure Transmitters
HMX Series
Smart HART Mercury Filled Melt Pressure Transmitters HMX Series
• Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with all existing products • Protection level: IP65 (6-pin connector) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated stainless steel diaphragm with GTP coating for ranges below 100 bar-1500 psi • Other diaphragm types available on request

• Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with all existing products • Protection level: IP65 (6-pin connector) • 1/2-20UNF, M18x1.5 standard threads; other types available on request • Standard diaphragm is 15-5 PH stainless steel with GTP coating • 17-7 PH corrugated stainless steel diaphragm with GTP coating for ranges below 100 bar-1500 psi • Other diaphragm types available on request

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number HMX Series
Product Name Smart HART Mercury Filled Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output HART® Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039314-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details