The M7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400°C (°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded foil strain gage. A near incompressible liquid (mercury) is used for pressure transmission.
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy Fluid-filled system for temperature stability 80% output signal for easy calibration 15-5 PH stainless steel diaphragm with GTP coating
| Gefran | Gefran | |
|---|---|---|
| Product Category | Pressure Sensors | Digital Pressure Gauges |
| Product Number | M7 | M7 |
| Product Name | Melt Pressure Transmitters Performance PL'c' | Melt Pressure Monitoring System |
| Device Category | Sensor | |
| Sensor Technology | Strain Gauge | Strain Gauge |
| Measurement Type | Gauge | |
| Signal Output | Analog Voltage | Switch |