Gefran Flush Diaphragm Pressure Transmitter With Digital Autozero & Span TPFADA

Description
Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero & Span function
Datasheet
Description
Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero & Span function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Diaphragm Pressure Transmitter With Digital Autozero & Span - TPFADA - Gefran
25050 Provaglio d'Iseo (BS), Italy
Flush Diaphragm Pressure Transmitter With Digital Autozero & Span
TPFADA
Flush Diaphragm Pressure Transmitter With Digital Autozero & Span TPFADA
Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero & Span function

Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero & Span function

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number TPFADA
Product Name Flush Diaphragm Pressure Transmitter With Digital Autozero & Span
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers