Gefran Melt Pressure Transmitters IE

Description
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
Datasheet
Description
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Pressure Transmitters - IE - Gefran
25050 Provaglio d'Iseo (BS), Italy
Melt Pressure Transmitters
IE
Melt Pressure Transmitters IE
The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)

The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure (MEMS). The operating principle is piezoresistive. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact membrane can be up to 15 times thicker than the membrane used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic pressure High robustness towards the process :cold starts ,multiple installation Low thermal drift for Zero e Span signal : < 1%FS (20°C-350°C)

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number IE
Product Name Melt Pressure Transmitters
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10202118-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D1NMGB14PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details