Microsemi Corp. Diodes - Zener - Single - 1N2804A 1N2804A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121645-1N2804A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±10% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 0.2 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N2804 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 150μA at 4.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121645-1N2804A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±10% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 0.2 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N2804 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 150μA at 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2804A - 1121645-1N2804A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2804A
1121645-1N2804A
Diodes - Zener - Single - 1N2804A 1121645-1N2804A
Manufacturer: Microsemi Corporation Win Source Part Number: 1121645-1N2804A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±10% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 0.2 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N2804 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 150μA at 4.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121645-1N2804A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±10%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204AD (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-204AD
Impedance (Maximum) (Zzt): 0.2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 1N2804
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A
Current - Reverse Leakage at Vr: 150μA at 4.5V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N2804A
Zener Diodes 1N2804A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121645-1N2804A 1N2804A
Product Name Diodes - Zener - Single - 1N2804A Zener Diodes
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers