Microsemi Corp. Diodes - Zener - Single - 1N3001B 1N3001B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121654-1N3001B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 1N3001 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 51.7V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121654-1N3001B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 1N3001 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 51.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3001B - 1121654-1N3001B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3001B
1121654-1N3001B
Diodes - Zener - Single - 1N3001B 1121654-1N3001B
Manufacturer: Microsemi Corporation Win Source Part Number: 1121654-1N3001B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 1N3001 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 51.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121654-1N3001B
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 68V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Impedance (Maximum) (Zzt): 18 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 1N3001
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 10W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A
Current - Reverse Leakage at Vr: 10μA at 51.7V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N3001B
Zener Diodes 1N3001B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121654-1N3001B 1N3001B
Product Name Diodes - Zener - Single - 1N3001B Zener Diodes
VZ 68 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZB784-C11115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package SOT323; SOT-323
VZ 11 volts
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details