Microsemi Corp. Diodes - Zener - Single - 1N2810B 1N2810B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121646-1N2810B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 1N2810 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 9.1V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121646-1N2810B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 1N2810 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 9.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2810B - 1121646-1N2810B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2810B
1121646-1N2810B
Diodes - Zener - Single - 1N2810B 1121646-1N2810B
Manufacturer: Microsemi Corporation Win Source Part Number: 1121646-1N2810B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-204AD Impedance (Maximum) (Zzt): 1 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 1N2810 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 9.1V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121646-1N2810B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-204AD
Impedance (Maximum) (Zzt): 1 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 1N2810
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A
Current - Reverse Leakage at Vr: 10μA at 9.1V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N2810B
Zener Diodes 1N2810B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121646-1N2810B 1N2810B
Product Name Diodes - Zener - Single - 1N2810B Zener Diodes
VZ 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers