Manufacturer: Microsemi Corporation
Win Source Part Number: 197348-1N3004B
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 197348-1N3004B | 1N3004B |
| Product Name | Diodes - Zener - Single - 1N3004B | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-213AA | |
| VZ | 91 volts | |
| ZZT | 35 ohms |