Microsemi Corp. Diodes - Zener - Single - 1N2979RB 1N2979RB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053851-1N2979RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053851-1N2979RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2979RB - 053851-1N2979RB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2979RB
053851-1N2979RB
Diodes - Zener - Single - 1N2979RB 053851-1N2979RB
Manufacturer: Microsemi Corporation Win Source Part Number: 053851-1N2979RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 053851-1N2979RB
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N2979RB
Zener Diodes 1N2979RB
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 053851-1N2979RB 1N2979RB
Product Name Diodes - Zener - Single - 1N2979RB Zener Diodes
Life Cycle Stage Active
Package DO-213AA
VZ 15 volts
ZZT 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional Zener diode - BZB100A,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1709011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details