Manufacturer: Microsemi Corporation
Win Source Part Number: 139127-1N3032B-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 139127-1N3032B-1 | 1N3032B-1 |
| Product Name | Diodes - Zener - Single - 1N3032B-1 | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 33 volts | |
| ZZT | 45 ohms |