Microsemi Corp. Diodes - Zener - Single - 1N3015B 1N3015B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141149-1N3015B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141149-1N3015B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3015B - 141149-1N3015B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3015B
141149-1N3015B
Diodes - Zener - Single - 1N3015B 141149-1N3015B
Manufacturer: Microsemi Corporation Win Source Part Number: 141149-1N3015B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 141149-1N3015B
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N3015B
Zener Diodes 1N3015B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 141149-1N3015B 1N3015B
Product Name Diodes - Zener - Single - 1N3015B Zener Diodes
Life Cycle Stage Active
Package DO-213AA
VZ 200 volts
ZZT 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C3V0X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details