STANDARD RECOVERY, 150V, 60A, DO-5; Repetitive Peak Reverse Voltage:150V; Average Forward Current:60A; Diode Configuration:Single
Rectifiers 150V 60A Std. Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 150V 60A DO5
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 20T0088 | 1N2130A | 1N2130A | 1N2130A |
| Product Name | Standard Recovery, 150V, 60A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor | Rectifiers | Standard Recovery ,150V,60A,Forward,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts | ||
| IF | 60000 mA |