Microsemi Corp. Diodes - Zener - Single - 1N2843A 1N2843A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762057-1N2843A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±10% Power - Max: 50W Current - Reverse Leakage @ Vr: 10μA @ 114V Voltage - Zener (Nom) (Vz): 150V Family Name: 1N2843A Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 75 Ohm Alternative Parts (Cross-Reference): 1N5276B; BZD27C150P-M-08; CMZB150(TE12L,Q); ; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762057-1N2843A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±10% Power - Max: 50W Current - Reverse Leakage @ Vr: 10μA @ 114V Voltage - Zener (Nom) (Vz): 150V Family Name: 1N2843A Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 75 Ohm Alternative Parts (Cross-Reference): 1N5276B; BZD27C150P-M-08; CMZB150(TE12L,Q); ; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2843A - 762057-1N2843A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2843A
762057-1N2843A
Diodes - Zener - Single - 1N2843A 762057-1N2843A
Manufacturer: Microsemi Corporation Win Source Part Number: 762057-1N2843A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±10% Power - Max: 50W Current - Reverse Leakage @ Vr: 10μA @ 114V Voltage - Zener (Nom) (Vz): 150V Family Name: 1N2843A Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 75 Ohm Alternative Parts (Cross-Reference): 1N5276B; BZD27C150P-M-08; CMZB150(TE12L,Q); ; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762057-1N2843A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: TO-204AD
Tolerance: ±10%
Power - Max: 50W
Current - Reverse Leakage @ Vr: 10μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Family Name: 1N2843A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AD (TO-3)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Impedance (Maximum) (Zzt): 75 Ohm
Alternative Parts (Cross-Reference): 1N5276B; BZD27C150P-M-08; CMZB150(TE12L,Q); ;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N2843A
Zener Diodes 1N2843A
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 762057-1N2843A 1N2843A
Product Name Diodes - Zener - Single - 1N2843A Zener Diodes
VZ 150 volts
Unlock Full Specs
to access all available technical data