Manufacturer: Microsemi Corporation
Win Source Part Number: 762060-1N2845A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: TO-204AD
Tolerance: ±10%
Power - Max: 50W
Current - Reverse Leakage @ Vr: 10μA @ 136.8V
Voltage - Zener (Nom) (Vz): 180V
Family Name: 1N2845A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AD (TO-3)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Impedance (Maximum) (Zzt): 90 Ohm
Alternative Parts (Cross-Reference): JAN1N4495US; BZD27C180P-M-18; 1N5279B; ;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 762060-1N2845A | 1N2845A |
| Product Name | Diodes - Zener - Single - 1N2845A | Zener Diodes |
| VZ | 180 volts |