Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1121643-1N2133A
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Operating Temperature - Junction: -65°C ~ 200°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 1N2133
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 60A
Current - Reverse Leakage at Vr: 10μA at 50V
Rectifiers 300V 60A Std. Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, STANDARD, SINGLE, 300V, 60A, DO-203AB; Diode Module Configuration:Single
DIODE GEN PURP 300V 60A DO5
Rectifiers 300V 60A Std. Recovery
| Win Source Electronics | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1121643-1N2133A | 347-1N2133A | 1N2133A | 20T0092 | 1N2133A | 1N2133A |
| Product Name | Diodes, Rectifiers - Single - 1N2133A | Rectifiers 300V 60A Std. Recovery | Standard Recovery ,300V,60A,Forward,DO-5 | Rectifier, Standard, Single, 300V, 60A, Do-203Ab; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 300 volts | 300 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | -65 to 200 C (-85 to 392 F) |