Microsemi Corp. Diodes - Zener - Single - 1N2999B 1N2999B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121652-1N2999B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1N2999 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 42.6V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121652-1N2999B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1N2999 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 42.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2999B - 1121652-1N2999B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2999B
1121652-1N2999B
Diodes - Zener - Single - 1N2999B 1121652-1N2999B
Manufacturer: Microsemi Corporation Win Source Part Number: 1121652-1N2999B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1N2999 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 42.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121652-1N2999B
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 56V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Impedance (Maximum) (Zzt): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 1N2999
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 10W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A
Current - Reverse Leakage at Vr: 10μA at 42.6V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N2999B
Zener Diodes 1N2999B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121652-1N2999B 1N2999B
Product Name Diodes - Zener - Single - 1N2999B Zener Diodes
VZ 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X1-dfn1006
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B4V3-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers