Microsemi Corp. Diodes - Zener - Single - 1N2844B 1N2844B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003650-1N2844B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 121.6V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003650-1N2844B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 121.6V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2844B - 1003650-1N2844B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2844B
1003650-1N2844B
Diodes - Zener - Single - 1N2844B 1003650-1N2844B
Manufacturer: Microsemi Corporation Win Source Part Number: 1003650-1N2844B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 121.6V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003650-1N2844B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 121.6V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: TO-204AD (TO-3)
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N2844B
Zener Diodes 1N2844B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1003650-1N2844B 1N2844B
Product Name Diodes - Zener - Single - 1N2844B Zener Diodes
Life Cycle Stage Active
Package TO-3; TO-204AD (TO-3)
VZ 160 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers