Extech Tachometer 461995

Description
The 461995 is a tachometer from Extech. Features: Unique display where characters reverse direction depending on measurement mode you are in Large 0.4” (5 digit) LCD display Microprocessor based with quartz crystal oscillator to maintain high accuracy Tachometer memory stores last, max and min readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for accurate non-contact RPM measurements Measurements from up to 6.5ft from the target for improved safety and accessibility The Extech 461995 is a Laser Photo/Contact Tachometer. The Extech 461995 is a laser-guided model for greater distance non-contact measurements.
Datasheet
Description
The 461995 is a tachometer from Extech. Features: Unique display where characters reverse direction depending on measurement mode you are in Large 0.4” (5 digit) LCD display Microprocessor based with quartz crystal oscillator to maintain high accuracy Tachometer memory stores last, max and min readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for accurate non-contact RPM measurements Measurements from up to 6.5ft from the target for improved safety and accessibility The Extech 461995 is a Laser Photo/Contact Tachometer. The Extech 461995 is a laser-guided model for greater distance non-contact measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer 461995
The 461995 is a tachometer from Extech. Features: Unique display where characters reverse direction depending on measurement mode you are in Large 0.4” (5 digit) LCD display Microprocessor based with quartz crystal oscillator to maintain high accuracy Tachometer memory stores last, max and min readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for accurate non-contact RPM measurements Measurements from up to 6.5ft from the target for improved safety and accessibility The Extech 461995 is a Laser Photo/Contact Tachometer. The Extech 461995 is a laser-guided model for greater distance non-contact measurements.

The 461995 is a tachometer from Extech.

Features:

  • Unique display where characters reverse direction depending on measurement mode you are in
  • Large 0.4” (5 digit) LCD display
  • Microprocessor based with quartz crystal oscillator to maintain high accuracy
  • Tachometer memory stores last, max and min readings
  • Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements
  • Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode
  • Narrow beam Laser photo tachometer for accurate non-contact RPM measurements
  • Measurements from up to 6.5ft from the target for improved safety and accessibility

The Extech 461995 is a Laser Photo/Contact Tachometer. The Extech 461995 is a laser-guided model for greater distance non-contact measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Tachometers
Product Number 461995
Product Name Tachometer
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Tachometers - 8460693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details