Microchip Technology, Inc. Thermocouple EMF to Temperature Converter MCP9601

Description
The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9601 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±0.5°C/1.5°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/1.0°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces HVAC systems Ovens and cooktops Barbeque grill & smokers
Datasheet
Description
The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9601 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±0.5°C/1.5°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/1.0°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces HVAC systems Ovens and cooktops Barbeque grill & smokers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple EMF to Temperature Converter - MCP9601 - Microchip Technology, Inc.
Chandler, AZ, United States
Thermocouple EMF to Temperature Converter
MCP9601
Thermocouple EMF to Temperature Converter MCP9601
The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9601 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones. Additional Features Provides a Complete "Plug and Play" Thermocouple Conditioning Solution ±0.5°C/1.5°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy ±0.5°C/1.0°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus Operating Voltage Range: 2.7V to 5.5V Operating Current: 500 μA (typical) Shutdown Current: 2 μA (typical) Package: 20-lead MQFN Typical Applications Industrial process control equipment Furnaces HVAC systems Ovens and cooktops Barbeque grill & smokers

The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9601 provides user-programmable registers, adding design flexibility for various temperature sensing applications. The registers allow user-selectable settings, such as low-power modes for battery-powered applications, an adjustable digital filter for fast transient temperatures and four individually programmable temperature alert outputs, which can be used to detect multiple temperature zones.

Additional Features

  • Provides a Complete "Plug and Play" Thermocouple Conditioning Solution
  • ±0.5°C/1.5°C (Typ./Max.) Hot-Junction Temperature Measurement Accuracy
  • ±0.5°C/1.0°C (Typ./Max.) Cold-Junction Temperature Measurement Accuracy
  • I2C™ Compatible,100 kHz, supporting up to eight devices on I2C bus
  • Operating Voltage Range: 2.7V to 5.5V
  • Operating Current: 500 μA (typical)
  • Shutdown Current: 2 μA (typical)
  • Package: 20-lead MQFN
  • Typical Applications
    • Industrial process control equipment
    • Furnaces
    • HVAC systems
    • Ovens and cooktops
    • Barbeque grill & smokers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interconnect Components
Product Number MCP9601
Product Name Thermocouple EMF to Temperature Converter
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details